SPC13254 Cable Assemblies by Multicomp

POWER CORD NEMA5-15P 8FT 10A BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.83

Distributor Stock
Logo for Farnell
Farnell
from US$11.31
No stock
Buy Now
Logo for element14
element14
from US$6.83
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A NEMA 5-15P
Connector Type B Free / Stripped End
Cable Length - Imperial 8ft
Cable Length - Metric 2.44m
Jacket Color Black
Cable Length 8ft
Colour Black

Alternative Descriptions

Power Cord, Nema5-15P, 8Ft, 10A, Black | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC13254?

Additional datasheets, footprints and schematics for SPC13254 are listed on our Part Details page. You can also find images and similar parts to SPC13254 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC13254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC13254 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC13254 fall under?

The SPC13254 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to SPC13254 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC13254 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC13254 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC13254 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC13254.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC13254 often in real-time on the comparison pages.

What if I can't find stock of SPC13254?

You can fill out our help required form which you can use to request a quote for SPC13254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay