Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.604mm |
Inner Diameter | 3.302mm |
Overall Length | 6.35mm |
Product Range | - |
Bore Size | 3.3mm |
Wire Diameter | 6.6mm |
Pcb Spacer, M3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10672?
Additional datasheets, footprints and schematics for SPC10672 are listed on our Part Details page. You can also find images and similar parts to SPC10672 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10672 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10672 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10672 fall under?
The SPC10672 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to SPC10672 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10672 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10672 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10672 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC10672.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10672 often in real-time on the comparison pages.
What if I can't find stock of SPC10672?
You can fill out our help required form which you can use to request a quote for SPC10672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.