Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
WRAP MATERIAL | NYLON |
---|---|
WRAP COLOR | BLACK |
REEL LENGTH (METRIC) | 99.97M |
REEL LENGTH (IMPERIAL) | 328FT |
BUNDLE DIA MAX - METRIC | 10MM |
BUNDLE DIA MAX - IMPERIAL | 0.39" |
Slit Harness Wrap, Nylon, Blk, 0.342In Od, 328Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10622?
Additional datasheets, footprints and schematics for SPC10622 are listed on our Part Details page. You can also find images and similar parts to SPC10622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10622 fall under?
The SPC10622 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to SPC10622 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10622 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10622 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC10622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10622 often in real-time on the comparison pages.
What if I can't find stock of SPC10622?
You can fill out our help required form which you can use to request a quote for SPC10622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.