Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | Racks & Cabinets |
Length | 2m |
Height | 15mm |
Width | 35mm |
Rail Material | Steel |
Fixing Centres | 36mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DIN MOUNTING RAIL, 35MM, STEEL | element14 |
DIN MOUNTING RAIL, 35MM, STEEL, 2M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | Racks & Cabinets |
Length | 2m |
Height | 15mm |
Width | 35mm |
Rail Material | Steel |
Fixing Centers | 36mm |
External Width | 35mm |
Material | Steel |
RoHS Compliant | Yes |
Din Mounting Rail, 35Mm, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10578?
Additional datasheets, footprints and schematics for SPC10578 are listed on our Part Details page. You can also find images and similar parts to SPC10578 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10578 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10578 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10578 fall under?
The SPC10578 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC10578 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10578 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10578 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10578 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC10578.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10578 often in real-time on the comparison pages.
What if I can't find stock of SPC10578?
You can fill out our help required form which you can use to request a quote for SPC10578 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.