Status: | Unknown |
---|---|
Series: | SCSI II Series |
RoHS: | Unknown |
Connector Type A | D Subminiature Plug 50 Way |
---|---|
Connector Type B | D Subminiature Plug 50 Way |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 900mm |
Jacket Colour | Grey |
Product Range | SCSI II Series |
SVHC | No SVHC (07-Jul-2017) |
Computer Cable, Scsi, 3Ft, Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10516?
Additional datasheets, footprints and schematics for SPC10516 are listed on our Part Details page. You can also find images and similar parts to SPC10516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10516 fall under?
The SPC10516 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC10516 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10516 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10516 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC10516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10516 often in real-time on the comparison pages.
What if I can't find stock of SPC10516?
You can fill out our help required form which you can use to request a quote for SPC10516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.