Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 3.0 |
---|---|
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Signal Range Max | - |
Data Rate | - |
Bluetooth Class | Class 2 |
Receive Sensitivity | -86dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bluetooth Module, V3, 200Kbps | Newark Electronics |
Where can I find additional details, specifications and documents for a SPBT2632C2A.AT2?
Additional datasheets, footprints and schematics for SPBT2632C2A.AT2 are listed on our Part Details page. You can also find images and similar parts to SPBT2632C2A.AT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPBT2632C2A.AT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPBT2632C2A.AT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPBT2632C2A.AT2 fall under?
The SPBT2632C2A.AT2 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to SPBT2632C2A.AT2 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPBT2632C2A.AT2 you can contact the distributor directly for product support, shipping queries etc.
Is the SPBT2632C2A.AT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPBT2632C2A.AT2 have stock available?
Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for SPBT2632C2A.AT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPBT2632C2A.AT2 often in real-time on the comparison pages.
What if I can't find stock of SPBT2632C2A.AT2?
You can fill out our help required form which you can use to request a quote for SPBT2632C2A.AT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.