Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Straddle Plate |
---|---|
For Use With | Terminal Blocks |
No. of Positions | 2Positions |
Pitch Spacing | 12.7mm |
Product Range | - |
Straddle Plate, 2Pos, 12.7Mm, Brass | Newark Electronics |
STRADDLE PLATE, 2POS, 12.7MM, BRASS | element14 |
Where can I find additional details, specifications and documents for a SPB602?
Additional datasheets, footprints and schematics for SPB602 are listed on our Part Details page. You can also find images and similar parts to SPB602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPB602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPB602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPB602 fall under?
The SPB602 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPB602 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPB602 you can contact the distributor directly for product support, shipping queries etc.
Is the SPB602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPB602 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPB602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPB602 often in real-time on the comparison pages.
What if I can't find stock of SPB602?
You can fill out our help required form which you can use to request a quote for SPB602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.