Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.09
MAGNETIC RECTANGULAR PROX. SEN | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Bracket, Panel | Newark Electronics |
BRACKET, PANEL | element14 |
Accessory, Panel, Swing Panel, Kit, Hinge, EJ Series | Hammond Manufacturing SPB2 | RS Americas |
Swing Out Panel Kit, 16 x 12 in. Minimum, 16 x 16 in. Maximum | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 2Outlets |
---|---|
Outlet Type | NEMA L5-20R |
Current Rating | 20A |
Supply Voltage VAC | 125V |
Plug Type | NEMA L5-20P |
Cable Length | 7.6m |
Connector Colour | Yellow |
Voltage Rating VAC | 125V |
RoHS Compliant | No |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SPB2?
Additional datasheets, footprints and schematics for SPB2 are listed on our Part Details page. You can also find images and similar parts to SPB2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPB2 fall under?
The SPB2 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to SPB2 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPB2 you can contact the distributor directly for product support, shipping queries etc.
Is the SPB2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPB2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for SPB2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPB2 often in real-time on the comparison pages.
What if I can't find stock of SPB2?
You can fill out our help required form which you can use to request a quote for SPB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.