Status: | Unknown |
---|---|
Series: | SPB Series |
RoHS: | Unknown |
Product Range | SPB Series |
---|---|
Terminal Type | Female Piggyback Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.016" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Quick Disconnect Terminal, Female Piggyback Disconnect, Spb Series, 0.25" X 0.016", 6.35Mm X 0.81Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SPB-1.0T-250N-S | Newark Electronics |
CRIMP TERMINAL, PIGGY BACK, 6.3X0.8 | element14 |
JST Spade Connector, Non-Insulated, 0.5 ... 1mm², Socket, Roll of 1300 pieces | Distrelec |
Where can I find additional details, specifications and documents for a SPB-1.0T-250N-S?
Additional datasheets, footprints and schematics for SPB-1.0T-250N-S are listed on our Part Details page. You can also find images and similar parts to SPB-1.0T-250N-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPB-1.0T-250N-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPB-1.0T-250N-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPB-1.0T-250N-S fall under?
The SPB-1.0T-250N-S is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to SPB-1.0T-250N-S when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPB-1.0T-250N-S you can contact the distributor directly for product support, shipping queries etc.
Is the SPB-1.0T-250N-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPB-1.0T-250N-S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for SPB-1.0T-250N-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPB-1.0T-250N-S often in real-time on the comparison pages.
What if I can't find stock of SPB-1.0T-250N-S?
You can fill out our help required form which you can use to request a quote for SPB-1.0T-250N-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.