Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Prices starting from US$0.0149
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0237
|
70,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0174
|
112,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0174
|
33,750
in stock
|
Buy Now | |
Conrad
from US$0.0214
|
19,600
in stock
|
Buy Now | |
element14
from US$0.0330
|
9,649
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
8,350
in stock
|
Buy Now | |
Farnell
from US$0.0200
|
8,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.0190
|
7,750
in stock
|
Buy Now | |
CoreStaff
from US$0.0270
|
949
in stock
|
Buy Now | |
Future Electronics
from US$0.0149
|
-
|
Buy Now |
Pitch Spacing | - |
---|---|
No. of Contacts | - |
Gender | Receptacle |
Product Range | PA Series |
Contact Termination Type | Crimp |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
| Heilind Electronics |
PA wto w contact small | RS |
2-row, detachable connection of cable to PCB. The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
CONTACT, PIN, CRIMP, 28-24AWG | element14 |
Wire-To-Board Connector, 28-24 Awg, Pa Series, Crimp, Receptacle, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SPAL-002T-P0.5 | Newark Electronics |
AWG#24-28 Crimp Contact | Future Electronics |
Where can I find additional details, specifications and documents for a SPAL-002T-P0.5?
Additional datasheets, footprints and schematics for SPAL-002T-P0.5 are listed on our Part Details page. You can also find images and similar parts to SPAL-002T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPAL-002T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPAL-002T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPAL-002T-P0.5 fall under?
The SPAL-002T-P0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPAL-002T-P0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPAL-002T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SPAL-002T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPAL-002T-P0.5 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Conrad and element14 have stock available or on a lead time for SPAL-002T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPAL-002T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of SPAL-002T-P0.5?
You can fill out our help required form which you can use to request a quote for SPAL-002T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.