Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | MTx Series Toggle Switches |
---|---|
Product Range | - |
External Height | 0.88" |
External Width | 0.375" |
Label Material | Aluminium |
Legend | On / Off |
Alcoswitch, Face Plate,1/4 in.,ON-OFF, SPA Series | TE Connectivity SPA32 | RS Americas |
Face Plate, 1/4 in., ON-OFF | RS |
Switch Legend Plate | Newark Electronics |
Switch Access Toggle Switch Legend Plate | Avnet America |
SWITCH PLATE, ON-OFF, 0.25" DIA | Farnell |
Where can I find additional details, specifications and documents for a SPA32?
Additional datasheets, footprints and schematics for SPA32 are listed on our Part Details page. You can also find images and similar parts to SPA32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPA32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPA32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPA32 fall under?
The SPA32 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPA32 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPA32 you can contact the distributor directly for product support, shipping queries etc.
Is the SPA32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPA32 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SPA32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPA32 often in real-time on the comparison pages.
What if I can't find stock of SPA32?
You can fill out our help required form which you can use to request a quote for SPA32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.