Status: | Unknown |
---|---|
Series: | SP814x Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now |
Clamping Voltage Vc Max | 10.3V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 16Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP814x Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
DIODE, ESD PROTECTION, 5V, UDFN-16 | Farnell |
Where can I find additional details, specifications and documents for a SP8143-06UTG?
Additional datasheets, footprints and schematics for SP8143-06UTG are listed on our Part Details page. You can also find images and similar parts to SP8143-06UTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP8143-06UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP8143-06UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP8143-06UTG fall under?
The SP8143-06UTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP8143-06UTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP8143-06UTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP8143-06UTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP8143-06UTG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SP8143-06UTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP8143-06UTG often in real-time on the comparison pages.
What if I can't find stock of SP8143-06UTG?
You can fill out our help required form which you can use to request a quote for SP8143-06UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.