Status: | Unknown |
---|---|
Series: | SP7538P Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
2,174
in stock
|
Buy Now | |
CoreStaff
from US$0.39
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
2,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,750
in stock
|
Buy Now | |
element14
from US$0.41
|
2,174
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,691
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now |
Clamping Voltage Vc Max | 7V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 9Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP7538P Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
Diode: TVS array | Transfer Multisort Elektronik |
DIODE, ESD PROTECTION, 5V, UDFN-9 | element14 |
8Ch 12Kv 5V 0.5Pf Diode Array U-Dfn-9/Tr Rohs Compliant: Yes |Littelfuse SP7538PUTG | Newark Electronics |
8Ch 12KV 5V 0.5pF Diode Array u-DFN-9 | Future Electronics |
ESD ARRAY 8CH 12KV 5V 0.5PF | TTI Europe |
Where can I find additional details, specifications and documents for a SP7538PUTG?
Additional datasheets, footprints and schematics for SP7538PUTG are listed on our Part Details page. You can also find images and similar parts to SP7538PUTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP7538PUTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP7538PUTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP7538PUTG fall under?
The SP7538PUTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP7538PUTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP7538PUTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP7538PUTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP7538PUTG have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, Chip One Stop, element14 and Farnell have stock available or on a lead time for SP7538PUTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP7538PUTG often in real-time on the comparison pages.
What if I can't find stock of SP7538PUTG?
You can fill out our help required form which you can use to request a quote for SP7538PUTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.