Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.68
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
30,000
in stock
|
Buy Now | |
RS
from US$0.75
|
7,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
5,649
in stock
|
Buy Now | |
element14
from US$0.73
|
5,649
in stock
|
Buy Now | |
Farnell
from US$0.72
|
5,649
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
2,950
in stock
|
Buy Now | |
CoreStaff
from US$0.80
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
305
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | 20V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
Capacitance Cd | 3pF |
ESD ARRAY 20V SOT23-6 | TTI Europe |
SP724 Series 3 pF Surface Mount ESD Protection Diode - SOT-23-6 | Future Electronics |
ESD Suppressor 4-Ch 3pF SCR/Diode SOT23 | RS |
Esd Protection Device, Tvs, 20 V, Sot-23, 6 Rohs Compliant: Yes |Littelfuse SP724AHTG | Newark Electronics |
DIODE, TVS, 4CH, 20V, SOT23 | element14 |
SP724AHTG, Quad Uni-Directional Over-voltage Protector, 6-Pin SOT-23 | Littelfuse SP724AHTG | RS Americas |
Diode: TVS array | Transfer Multisort Elektronik |
TVS DIODE ARRAY 20V SOT23 | Rutronik |
Where can I find additional details, specifications and documents for a SP724AHTG?
Additional datasheets, footprints and schematics for SP724AHTG are listed on our Part Details page. You can also find images and similar parts to SP724AHTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP724AHTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP724AHTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP724AHTG fall under?
The SP724AHTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP724AHTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP724AHTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP724AHTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP724AHTG have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for SP724AHTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP724AHTG often in real-time on the comparison pages.
What if I can't find stock of SP724AHTG?
You can fill out our help required form which you can use to request a quote for SP724AHTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.