Status: | Unknown |
---|---|
Series: | SP721 Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
30
in stock
|
Buy Now | |
CoreStaff
from US$1.19
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$1.57
|
1,605
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
1,199
in stock
|
Buy Now | |
element14
from US$1.20
|
1,157
in stock
|
Buy Now | |
Farnell
from US$1.05
|
1,157
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
-
|
Buy Now | |
TTI Europe
from US$1.51
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | DIP |
No. of Pins | 8Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP721 Series |
Automotive Qualification Standard | - |
Peak Pulse Current Ippm | 5A |
TVSS, Diode, +/-3A, Sup-V 2 to 30V, SMD, 10.16mmLx7.11mmWx4.95mmH, SP721 Series | Littelfuse SP721APP | RS Americas |
Diode: TVS array | Transfer Multisort Elektronik |
DIODE, TVS, ESD, 6 CH, 8DIP | element14 |
SP721 Series 3 pF Through Hole SCR & Diode Rail Clamp Array - PDIP-8 | Future Electronics |
TVS SCR/Diode Arrays PDIP-8 | RS |
Diode, Tvs, Esd, 6 Ch, 8Dip | Newark Electronics |
ESD ARRAY 35V 8-PDIP | TTI Europe |
Where can I find additional details, specifications and documents for a SP721APP?
Additional datasheets, footprints and schematics for SP721APP are listed on our Part Details page. You can also find images and similar parts to SP721APP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP721APP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP721APP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP721APP fall under?
The SP721APP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP721APP when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP721APP you can contact the distributor directly for product support, shipping queries etc.
Is the SP721APP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP721APP have stock available?
Authorised distributors including CoreStaff, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for SP721APP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP721APP often in real-time on the comparison pages.
What if I can't find stock of SP721APP?
You can fill out our help required form which you can use to request a quote for SP721APP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.