Status: | Unknown |
---|---|
Series: | SP721 Series |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
734
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
17,500
in stock
|
Buy Now | |
TTI Europe
from US$1.18
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
285
in stock
|
Buy Now | |
element14
from US$1.34
|
285
in stock
|
Buy Now | |
Farnell
from US$1.29
|
285
in stock
|
Buy Now | |
RS Americas
from US$1.91
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP721 Series |
Automotive Qualification Standard | - |
SP721 Series 3 pF Surface Mount SCR & Diode Rail Clamp Array - SOIC-8 | Future Electronics |
ESD ARRAY 30V SOIC16 | TTI Europe |
TVS Diode Array 6 CH SOIC8 | RS |
Diode, Tvs, 6Ch, 30V, Soic8 | Newark Electronics |
DIODE, TVS, 6CH, 30V, SOIC8 | element14 |
TVS Diode Array, SP721 Series, Surface Mount, 6 Circuits, 30V, 8-SOIC | Littelfuse SP721ABTG | RS Americas |
Where can I find additional details, specifications and documents for a SP721ABTG?
Additional datasheets, footprints and schematics for SP721ABTG are listed on our Part Details page. You can also find images and similar parts to SP721ABTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP721ABTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP721ABTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP721ABTG fall under?
The SP721ABTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP721ABTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP721ABTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP721ABTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP721ABTG have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for SP721ABTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP721ABTG often in real-time on the comparison pages.
What if I can't find stock of SP721ABTG?
You can fill out our help required form which you can use to request a quote for SP721ABTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.