Status: | Unknown |
---|---|
Series: | SP721 Series |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
3,057
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
13,384
in stock
|
Buy Now | |
element14
from US$1.26
|
3,057
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
1,205
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
98
in stock
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP721 Series |
Automotive Qualification Standard | - |
Peak Pulse Current Ippm | 5A |
SP721 Series 3 pF Surface Mount SCR & Diode Rail Clamp Array - SOIC-8 | Future Electronics |
DIODE, TVS, 6 CH, 8SOIC | element14 |
Diode, Scr, Soic-8 | Newark Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
TVS Diode Array, SP721 Series, Surface Mount, 6 Circuits, 30V, 8-SOIC | Littelfuse SP721ABG | RS Americas |
ESD ARRAY 35V 8-SOIC | TTI Europe |
Where can I find additional details, specifications and documents for a SP721ABG?
Additional datasheets, footprints and schematics for SP721ABG are listed on our Part Details page. You can also find images and similar parts to SP721ABG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP721ABG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP721ABG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP721ABG fall under?
The SP721ABG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP721ABG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP721ABG you can contact the distributor directly for product support, shipping queries etc.
Is the SP721ABG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP721ABG have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SP721ABG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP721ABG often in real-time on the comparison pages.
What if I can't find stock of SP721ABG?
You can fill out our help required form which you can use to request a quote for SP721ABG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.