Status: | Unknown |
---|---|
Series: | SP720 Series |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
258
in stock
|
Buy Now | |
Future Electronics
from US$1.47
|
2,958
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
1,198
in stock
|
Buy Now | |
element14
from US$1.67
|
536
in stock
|
Buy Now | |
Farnell
from US$1.53
|
536
in stock
|
Buy Now | |
RS Americas
from US$2.65
|
-
|
Buy Now | |
TTI Europe
from US$1.52
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | DIP |
No. of Pins | 16Pins |
Operating Voltage | 30V |
Power Dissipation Pd | - |
Product Range | SP720 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
Peak Pulse Current Ippm | 5A |
SP720 Series 3 pF Through Hole Electronic Protection Array for ESD - PDIP-16 | Future Electronics |
Diode, Scr, 3Pf, Dip-16 | Newark Electronics |
DIODE, TVS, ESD, 14 CH, 16DIP | element14 |
TVS Diode Array 14 CH PDIP16 | RS |
TVS Array ESD, SP720 Series, 30V, 14 Circuits, DIODE ARRAY, 16-DIP | Littelfuse SP720APP | RS Americas |
ESD ARRAY 35V PDIP-16 | TTI Europe |
Where can I find additional details, specifications and documents for a SP720APP?
Additional datasheets, footprints and schematics for SP720APP are listed on our Part Details page. You can also find images and similar parts to SP720APP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP720APP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP720APP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP720APP fall under?
The SP720APP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP720APP when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP720APP you can contact the distributor directly for product support, shipping queries etc.
Is the SP720APP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP720APP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SP720APP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP720APP often in real-time on the comparison pages.
What if I can't find stock of SP720APP?
You can fill out our help required form which you can use to request a quote for SP720APP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.