Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
1,328
in stock
|
Buy Now | |
TTI Europe
from US$1.49
|
32,500
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
7,500
in stock
|
Buy Now | |
element14
from US$1.75
|
2,539
in stock
|
Buy Now | |
Farnell
from US$1.54
|
2,539
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
2,386
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
1,377
in stock
|
Buy Now | |
RS Americas
from US$2.77
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOIC |
No. of Pins | 16Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
Capacitance Cd | 3pF |
ESD ARRAY 30V SOIC16 | TTI Europe |
SP720 Series 3 pF Surface Mount ESD Protection Diode - SOIC-16 | Future Electronics |
DIODE, TVS, 14CH, 30V, SOIC16 | element14 |
Diode, Tvs, 3Pf, Soic-16 | Newark Electronics |
TVS Diode Array 14 CH SOIC16 | RS |
TVS Diode Array, SP720 Series, Surface Mount, 14 Circuits, 30V, 16-SOIC | Littelfuse SP720ABTG | RS Americas |
Where can I find additional details, specifications and documents for a SP720ABTG?
Additional datasheets, footprints and schematics for SP720ABTG are listed on our Part Details page. You can also find images and similar parts to SP720ABTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP720ABTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP720ABTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP720ABTG fall under?
The SP720ABTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP720ABTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP720ABTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP720ABTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP720ABTG have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SP720ABTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP720ABTG often in real-time on the comparison pages.
What if I can't find stock of SP720ABTG?
You can fill out our help required form which you can use to request a quote for SP720ABTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.