Status: | Unknown |
---|---|
Series: | SP720 Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
2,074
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
4,737
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
3,625
in stock
|
Buy Now | |
element14
from US$1.81
|
1,955
in stock
|
Buy Now | |
Farnell
from US$1.80
|
1,955
in stock
|
Buy Now | |
CoreStaff
from US$1.68
|
1,920
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
1,889
in stock
|
Buy Now | |
TTI Europe
from US$2.11
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$2.54
|
49
in stock
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOIC |
No. of Pins | 16Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP720 Series |
Automotive Qualification Standard | - |
Peak Pulse Current Ippm | 5A |
SP720 Series 3 pF Surface Mount Electronic Protection Array for ESD - SOIC-16 | Future Electronics |
Diode, Scr, Soic-16 | Newark Electronics |
ESD Suppressor 14-Ch 3pF SCR/Diode SO16 | RS |
DIODE, TVS, ESD, 14 CH, 16SOIC | element14 |
ESD ARRAY 30V SOIC16 | TTI Europe |
Protector, Overvoltage | RS Americas |
Where can I find additional details, specifications and documents for a SP720ABG?
Additional datasheets, footprints and schematics for SP720ABG are listed on our Part Details page. You can also find images and similar parts to SP720ABG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP720ABG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP720ABG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP720ABG fall under?
The SP720ABG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP720ABG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP720ABG you can contact the distributor directly for product support, shipping queries etc.
Is the SP720ABG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP720ABG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for SP720ABG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP720ABG often in real-time on the comparison pages.
What if I can't find stock of SP720ABG?
You can fill out our help required form which you can use to request a quote for SP720ABG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.