Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck Boost |
---|---|
No. of Outputs | 1Outputs |
Output Current | 400mA |
Output Voltage | - |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Switching Frequency | 2.4MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 6686 |
Dimming Control Type | PWM |
Frequency | 2.4MHz |
IC Generic Number | 6686 |
Logic Function Number | 6686 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.4A |
Output Voltage Max | 6V |
Output Voltage Min | -0.3V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Topology | Buck Boost |
Voltage Regulator Type | Boost-Buck |
Where can I find additional details, specifications and documents for a SP6686ER-L?
Additional datasheets, footprints and schematics for SP6686ER-L are listed on our Part Details page. You can also find images and similar parts to SP6686ER-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP6686ER-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP6686ER-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP6686ER-L fall under?
The SP6686ER-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SP6686ER-L when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP6686ER-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP6686ER-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP6686ER-L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SP6686ER-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP6686ER-L often in real-time on the comparison pages.
What if I can't find stock of SP6686ER-L?
You can fill out our help required form which you can use to request a quote for SP6686ER-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.