Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.251" |
I.D. Supplied - Metric | 6.4mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 3.94ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.125" |
I.D. Recovered Max - Metric | 3.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | SP Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 6.4mm |
Cable Diameter Min | 3.2mm |
Colour | Black |
Dielectric Strength | 20kV/mm |
Flammability Rating | VW-1 |
Fully Shrunk Diameter | 3.2mm |
I.D. Max Recovered | 3.2mm |
I.D. Supplied | 6.4mm |
Internal Diameter | 6.4mm |
Length Imperial | 3.94ft |
Material | Irradiated Polyolefin |
Operating Temperature Max | 135°C |
Operating Temperature Min | -55°C |
Reel Length (Imperial) | 3ft |
Reel Length (Metric) | 1.2m |
Shrink Temperature | 100°C |
Shrink Type | Heat |
Unshrunk Diameter | 6.4mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.25" |
I.D. Supplied - Metric | 6.35mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 3.94Ft | Newark Electronics |
HEATSHRINK, 6.4MM, BLACK, 1.2M | element14 |
Where can I find additional details, specifications and documents for a SP64/1.2BLACK?
Additional datasheets, footprints and schematics for SP64/1.2BLACK are listed on our Part Details page. You can also find images and similar parts to SP64/1.2BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP64/1.2BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP64/1.2BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP64/1.2BLACK fall under?
The SP64/1.2BLACK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SP64/1.2BLACK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP64/1.2BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SP64/1.2BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP64/1.2BLACK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SP64/1.2BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP64/1.2BLACK often in real-time on the comparison pages.
What if I can't find stock of SP64/1.2BLACK?
You can fill out our help required form which you can use to request a quote for SP64/1.2BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.