Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5VDC |
---|---|
Supply Voltage Max | 5.5VDC |
Backlighting Colour | Yellow / Green |
No. of Digits / Alpha | - |
Display Size | 34mm x 46mm |
Screen Size | 0.39" |
Panel Cutout Height | 35mm |
Panel Cutout Width | 47mm |
Panel Cutout Diameter | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Backlight Current | 50mA |
Backlight Type | Yellow-green LED |
Display Technology | LCD |
External Depth | 7.5mm |
External Length / Height | 36mm |
External Width | 48mm |
Operating Temperature Range | 0°C to +50°C |
Resolution | 128 x 64 pixels |
Supply Current | 350µA |
Supply Voltage DC Max | 5.5VDC |
Supply Voltage DC Min | 4.5VDC |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage V DC | 5VDC |
Panel Meter, Indicator, Elec, LCD, Cut-Out 1.85x1.38", Dim 1.89"Lx1.42"Wx0.63"H | Lascar Electronics SP 5-GFX1 | RS Americas |
LCD MODULE, 128X64, GRAPHIC | element14 |
Display, Lcd Graphic, 128 X 64 Dots | Newark Electronics |
Where can I find additional details, specifications and documents for a SP5 -GFX1?
Additional datasheets, footprints and schematics for SP5 -GFX1 are listed on our Part Details page. You can also find images and similar parts to SP5 -GFX1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP5 -GFX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP5 -GFX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP5 -GFX1 fall under?
The SP5 -GFX1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SP5 -GFX1 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP5 -GFX1 you can contact the distributor directly for product support, shipping queries etc.
Is the SP5 -GFX1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP5 -GFX1 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for SP5 -GFX1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP5 -GFX1 often in real-time on the comparison pages.
What if I can't find stock of SP5 -GFX1?
You can fill out our help required form which you can use to request a quote for SP5 -GFX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.