Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3 |
---|---|
Meter Function | DC Voltage |
Meter Range | 4V to 25V |
Digit Height | 18mm |
Panel Cutout Height | 35.05mm |
Panel Cutout Width | 46.99mm |
Supply Voltage Min | 3V |
Supply Voltage Max | 50VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.2V (± 1 count) |
Backlight Current | 50mA |
Backlight Type | LED |
Character Size | 19mm |
Display Size | 46mm x 34mm |
Display Technology | LCD |
External Depth | 7.5mm |
External Length / Height | 36mm |
External Width | 48mm |
Full Scale Reading | 4 to 25V dc |
Linearity | ± 1 count (max) |
Operating Temperature Range | 0°C to +50°C |
Resolution | 100mV dc |
Supply Current | 1mA |
Supply Voltage | 5VDC |
Supply Voltage DC Max | 50VDC |
Supply Voltage DC Min | 3VDC |
Supply Voltage Range | 3V DC to 50V DC |
Lascar SP 5-1200-BL LCD Digital Panel Meter | Rapid Electronics |
VOLTMETER, LCD, SIGNAL POWERED | element14 |
Loop Powered Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a SP 5-1200-BL?
Additional datasheets, footprints and schematics for SP 5-1200-BL are listed on our Part Details page. You can also find images and similar parts to SP 5-1200-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP 5-1200-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP 5-1200-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP 5-1200-BL fall under?
The SP 5-1200-BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SP 5-1200-BL when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP 5-1200-BL you can contact the distributor directly for product support, shipping queries etc.
Is the SP 5-1200-BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP 5-1200-BL have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SP 5-1200-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP 5-1200-BL often in real-time on the comparison pages.
What if I can't find stock of SP 5-1200-BL?
You can fill out our help required form which you can use to request a quote for SP 5-1200-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.