Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.67
|
10
in stock
|
Buy Now | |
Relay Specialties
from US$10.48
|
13
in stock
|
Buy Now | |
element14
from US$15.10
|
10
in stock
|
Buy Now | |
Farnell
from US$15.81
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.26
|
5
in stock
|
Buy Now | |
RS
from US$15.34
|
-
|
Buy Now | |
Avnet America
from US$11.83
|
-
|
Buy Now | |
RS Americas
from US$12.71
|
-
|
Buy Now | |
TTI Europe
from US$24.07
|
-
|
Buy Now |
Socket Mounting | - |
---|---|
Socket Terminals | Through Hole |
No. of Pins | - |
Current Rating | 10A |
Voltage Rating | 250VAC |
Product Range | - |
Accessory Type | Screw Terminal Socket |
Contact Termination | Through Hole Vertical |
PANASONIC EW/AROMAT SCREW TERM | Relay Specialties |
Relay Socket | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Screw terminal socket for SP4 Relay | RS |
Terminal Socket for SP4 Relays | Avnet America |
Relay Socket, Screw, for SP4 Relays | Panasonic Electronic Components SP4-SF | RS Americas |
SOCKET FOR SP4 RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a SP4-SF?
Additional datasheets, footprints and schematics for SP4-SF are listed on our Part Details page. You can also find images and similar parts to SP4-SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP4-SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP4-SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP4-SF fall under?
The SP4-SF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SP4-SF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP4-SF you can contact the distributor directly for product support, shipping queries etc.
Is the SP4-SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP4-SF have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SP4-SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP4-SF often in real-time on the comparison pages.
What if I can't find stock of SP4-SF?
You can fill out our help required form which you can use to request a quote for SP4-SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.