Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Prices starting from US$20.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.30
|
No stock
|
Buy Now | |
element14
from US$27.90
|
59
in stock
|
Buy Now | |
Farnell
from US$26.06
|
59
in stock
|
Buy Now | |
RS Americas
from US$24.06
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$23.91
|
-
|
Buy Now | |
Avnet America
from US$20.33
|
-
|
Buy Now | |
TTI Europe
from US$25.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | SP Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 1.92kohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Relay Type | Power - General Purpose |
RELAY, 4PDT, 250VAC, 30VDC, 10A | element14 |
General Purpose Relays 10A 24VDC 4PDT PCB | Panasonic Electronic Components SP4-P-DC24V | RS Americas |
General Purpose Relay,10A,24Vdc,4PDT,PCB | RS |
Relay, 4Pdt, 250Vac, 30Vdc, 10A | Newark Electronics |
General Purpose Relay, SP Series, Power, Non Latching, 4PDT, 24 VDC, 10 A | Avnet America |
POWER RELAY | TTI Europe |
PANASONIC EW/AROMAT COMPACT PO | Relay Specialties |
Where can I find additional details, specifications and documents for a SP4-P-DC24V?
Additional datasheets, footprints and schematics for SP4-P-DC24V are listed on our Part Details page. You can also find images and similar parts to SP4-P-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP4-P-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP4-P-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP4-P-DC24V fall under?
The SP4-P-DC24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SP4-P-DC24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP4-P-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the SP4-P-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP4-P-DC24V have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for SP4-P-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP4-P-DC24V often in real-time on the comparison pages.
What if I can't find stock of SP4-P-DC24V?
You can fill out our help required form which you can use to request a quote for SP4-P-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.