Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SP485 |
Base Number | 485 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
RoHS Compliant | Yes |
SP485 Series 5 Mbps 5 V Low Power Half Duplex RS-485 Transceiver - NSOIC-8 | Future Electronics |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SP485CN-L?
Additional datasheets, footprints and schematics for SP485CN-L are listed on our Part Details page. You can also find images and similar parts to SP485CN-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP485CN-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP485CN-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP485CN-L fall under?
The SP485CN-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SP485CN-L when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP485CN-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP485CN-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP485CN-L have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for SP485CN-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP485CN-L often in real-time on the comparison pages.
What if I can't find stock of SP485CN-L?
You can fill out our help required form which you can use to request a quote for SP485CN-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.