Status: | Unknown |
---|---|
Series: | Red Spec Series |
RoHS: | Compliant |
Current Rating | 10mA |
---|---|
Primary Impedance | 150ohm |
Secondary Impedance | 12ohm |
Transformer Mounting | Through Hole |
Product Range | Red Spec Series |
Frequency Max | 100kHz |
Frequency Min | 300Hz |
MIL Spec | MIL-T-27-E |
RoHS Compliant | Yes |
Transformer Audio Encapsulated 1 Freq 300-100000Hz Pri 0.01A Sec 12 Ohms | Triad Magnetics SP-42 | RS Americas |
Audio Transformer | Newark Electronics |
AUDIO XFMR 150ct:12 10.0mADC 50mW ENCAPSULATED PCB MOUNT/ | Future Electronics |
Where can I find additional details, specifications and documents for a SP-42?
Additional datasheets, footprints and schematics for SP-42 are listed on our Part Details page. You can also find images and similar parts to SP-42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-42 fall under?
The SP-42 is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to SP-42 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-42 you can contact the distributor directly for product support, shipping queries etc.
Is the SP-42 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SP-42 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for SP-42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-42 often in real-time on the comparison pages.
What if I can't find stock of SP-42?
You can fill out our help required form which you can use to request a quote for SP-42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.