SP4062-04UTG Fuses & Circuit Protection by Littelfuse

DIODE TVS 3.3V 20A 4 CH UDFN10

Status: Unknown
Series: SP406 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for element14
element14
from US$0.51
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Clamping Voltage Vc Max 11.5V
Diode Case Style UDFN
No. of Pins 10Pins
Operating Voltage -
Power Dissipation Pd 300W
Product Range SP406 Series
Automotive Qualification Standard -
Peak Pulse Current Ippm 20A
Reverse Stand-Off Voltage Vrwm 3.3V

Alternative Descriptions

DIODE, TVS, 3.3V, 20A, 4 CH, UDFN10 | Farnell
Diode, Tvs, 3.5Pf, Udfn, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP4062-04UTG?

Additional datasheets, footprints and schematics for SP4062-04UTG are listed on our Part Details page. You can also find images and similar parts to SP4062-04UTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP4062-04UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP4062-04UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP4062-04UTG fall under?

The SP4062-04UTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to SP4062-04UTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP4062-04UTG you can contact the distributor directly for product support, shipping queries etc.

Is the SP4062-04UTG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP4062-04UTG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SP4062-04UTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP4062-04UTG often in real-time on the comparison pages.

What if I can't find stock of SP4062-04UTG?

You can fill out our help required form which you can use to request a quote for SP4062-04UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay