Status: | Unknown |
---|---|
Series: | SP4042 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 25V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP4042 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
2Ch 30Kv 3.3V 11Pf Diode Array Udfn-10/ Tr |Littelfuse SP4042-02UTG | Newark Electronics |
2Ch 30KV 3.3V 11pF Diode Array uDFN-10 | Future Electronics |
2CH 30KV 3.3V TVS AR UDFN10 | TTI Europe |
DIODE, ESD PROTECTION, 3.3V, UDFN-10 | Farnell |
Where can I find additional details, specifications and documents for a SP4042-02UTG?
Additional datasheets, footprints and schematics for SP4042-02UTG are listed on our Part Details page. You can also find images and similar parts to SP4042-02UTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP4042-02UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP4042-02UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP4042-02UTG fall under?
The SP4042-02UTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP4042-02UTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP4042-02UTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP4042-02UTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP4042-02UTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for SP4042-02UTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP4042-02UTG often in real-time on the comparison pages.
What if I can't find stock of SP4042-02UTG?
You can fill out our help required form which you can use to request a quote for SP4042-02UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.