Status: | Unknown |
---|---|
Series: | SP4024 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 50V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP4024 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
350W 30KV 24V TVS ARRAY SOD323 | TTI Europe |
Diode, Esd Protection, 24V, Sod-323 | Newark Electronics |
DIODE, ESD PROTECTION, 24V, SOD-323 | element14 |
24V 1.3pF 7A uni Discrete TVS Diode | Future Electronics |
Where can I find additional details, specifications and documents for a SP4024-01FTG?
Additional datasheets, footprints and schematics for SP4024-01FTG are listed on our Part Details page. You can also find images and similar parts to SP4024-01FTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP4024-01FTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP4024-01FTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP4024-01FTG fall under?
The SP4024-01FTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP4024-01FTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP4024-01FTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP4024-01FTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP4024-01FTG have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SP4024-01FTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP4024-01FTG often in real-time on the comparison pages.
What if I can't find stock of SP4024-01FTG?
You can fill out our help required form which you can use to request a quote for SP4024-01FTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.