Status: | Unknown |
---|---|
Series: | SPA SP4021 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
2,540
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
36,000
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,230
in stock
|
Buy Now | |
element14
from US$0.23
|
3,230
in stock
|
Buy Now | |
Farnell
from US$0.22
|
3,230
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,458
in stock
|
Buy Now |
Clamping Voltage Vc Max | 19.6V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | 5V |
Power Dissipation Pd | 600W |
Product Range | SPA SP4021 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SP4021 Series 600 W 19.6 Vcl Bi-Directional Discrete TVS Diode - SOD-323 | Future Electronics |
TVS DIODE ARRAY BI 0,6KW 5V | Rutronik |
Diode, Esd Protection, 5V, Sod-323 | Newark Electronics |
DIODE, ESD PROTECTION, 5V, SOD-323 | element14 |
TVS Diode, Steering, SP4021 Series, 19.6V Clamp, 24A Peak Pulse, SOD323 | Littelfuse SP4021-01FTG-C | RS Americas |
DIODE ARRAYS | TTI Europe |
5V 25A Bidirectional Discrete TVS Diode | RS |
Where can I find additional details, specifications and documents for a SP4021-01FTG-C?
Additional datasheets, footprints and schematics for SP4021-01FTG-C are listed on our Part Details page. You can also find images and similar parts to SP4021-01FTG-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP4021-01FTG-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP4021-01FTG-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP4021-01FTG-C fall under?
The SP4021-01FTG-C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP4021-01FTG-C when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP4021-01FTG-C you can contact the distributor directly for product support, shipping queries etc.
Is the SP4021-01FTG-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP4021-01FTG-C have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SP4021-01FTG-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP4021-01FTG-C often in real-time on the comparison pages.
What if I can't find stock of SP4021-01FTG-C?
You can fill out our help required form which you can use to request a quote for SP4021-01FTG-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.