Status: | Unknown |
---|---|
Series: | SPA SP4020 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
63,000
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
66,000
in stock
|
Buy Now | |
element14
from US$0.25
|
6,895
in stock
|
Buy Now | |
Farnell
from US$0.26
|
6,895
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
3,939
in stock
|
Buy Now | |
RS
from US$0.25
|
3,860
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,166
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
30
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now |
Clamping Voltage Vc Max | 21.8V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | 3.3V |
Power Dissipation Pd | 750W |
Product Range | SPA SP4020 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SP4020 Series 3.3 V 30 A Bi-Directional SMT TVS Diode - SOD-323 | Future Electronics |
DIODE ARRAYS | TTI Europe |
DIODE, ESD PROTECTION, 3.3V, SOD-323 | element14 |
3.3V 30A Bidirectional TVS Diode | RS |
TVS Diode, SP4020 Series, 21.8V Clamp, 30A Peak Pulse, 1 Channel | Littelfuse SP4020-01FTG-C | RS Americas |
Esd Protection Diode, Tvs, Sod-323-2 | Newark Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
ESD ARRAY BI 3.3V 30A SOD323 | Rutronik |
Where can I find additional details, specifications and documents for a SP4020-01FTG-C?
Additional datasheets, footprints and schematics for SP4020-01FTG-C are listed on our Part Details page. You can also find images and similar parts to SP4020-01FTG-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP4020-01FTG-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP4020-01FTG-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP4020-01FTG-C fall under?
The SP4020-01FTG-C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP4020-01FTG-C when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP4020-01FTG-C you can contact the distributor directly for product support, shipping queries etc.
Is the SP4020-01FTG-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP4020-01FTG-C have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and CoreStaff have stock available or on a lead time for SP4020-01FTG-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP4020-01FTG-C often in real-time on the comparison pages.
What if I can't find stock of SP4020-01FTG-C?
You can fill out our help required form which you can use to request a quote for SP4020-01FTG-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.