Status: | Unknown |
---|---|
Series: | SPA SP4020 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,919
in stock
|
Buy Now | |
element14
from US$0.23
|
4,919
in stock
|
Buy Now | |
Farnell
from US$0.23
|
4,919
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,370
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
2,950
in stock
|
Buy Now | |
RS
from US$0.22
|
2,100
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
Clamping Voltage Vc Max | 21.8V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | 3.3V |
Power Dissipation Pd | 750W |
Product Range | SPA SP4020 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Diode, Esd Protection, 3.3V, Sod-323 | Newark Electronics |
DIODE, ESD PROTECTION, 3.3V, SOD-323 | element14 |
3.3V 30A Unidirectional TVS Diode | RS |
SP4020 Series 750 W 21.8 Vcl SMT Uni-Directional Discrete TVS Diode - SOD-323 | Future Electronics |
TVS Diode, SP4020 Series, 21.8V Clamping, 30A Peak Pulse, 1 Channel | Littelfuse SP4020-01FTG | RS Americas |
DIODE ARRAYS | TTI Europe |
Where can I find additional details, specifications and documents for a SP4020-01FTG?
Additional datasheets, footprints and schematics for SP4020-01FTG are listed on our Part Details page. You can also find images and similar parts to SP4020-01FTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP4020-01FTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP4020-01FTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP4020-01FTG fall under?
The SP4020-01FTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP4020-01FTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP4020-01FTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP4020-01FTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP4020-01FTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for SP4020-01FTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP4020-01FTG often in real-time on the comparison pages.
What if I can't find stock of SP4020-01FTG?
You can fill out our help required form which you can use to request a quote for SP4020-01FTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.