Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.48
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$36.33
|
81
in stock
|
Buy Now | |
element14
from US$52.94
|
81
in stock
|
Buy Now | |
RS
from US$33.17
|
39
in stock
|
Buy Now | |
RS Americas
from US$40.94
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$36.35
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$35.65
|
-
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 9.75mm |
Panel Cutout Height | 21.3mm |
Panel Cutout Width | 34.1mm |
Supply Voltage Min | 3VDC |
Supply Voltage Max | 15VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.1% |
Background Colour | Blue |
Backlight Current | 9mA |
Backlight Type | LED |
Backlighting Colour | Blue |
Character Height | 9.75mm |
Display Technology | LCD |
External Depth | 10.75mm |
External Length / Height | 22.4mm |
External Width | 35.1mm |
Font Colour | Black |
Full Scale Reading | 200mV dc |
Linearity | ± 1 |
No. of Pins | 9Pins |
Operating Temperature Range | 0°C to +50°C |
Panel Cutout Depth | 3mm |
Pitch Spacing | 2.54mm |
Supply Current | 350µA |
Supply Voltage | 9VDC |
Supply Voltage DC Max | 7.5VDC |
Supply Voltage DC Min | 3VDC |
Supply Voltage V DC | 5VDC |
Temperature Stabilty | 100ppm/°C |
Voltmeter, Lcd, 3.5Digit, 9Pin | Newark Electronics |
VOLTMETER, LCD, 3.5DIGIT, 9PIN | element14 |
3.5 Digit Blue LCD Voltmeter | RS |
Panel Meter, Volt, Elec, LCD, Range 200mVDC, Cut-Out 1.34x0.84",3-1/2 Dig,0.38" DigH | Lascar Electronics SP 400-BLUE | RS Americas |
Voltmeter | Transfer Multisort Elektronik |
Lascar SP 400-BLUE 3.5 Digit LCD Voltmeter Blue | Rapid Electronics |
Where can I find additional details, specifications and documents for a SP400-BLUE?
Additional datasheets, footprints and schematics for SP400-BLUE are listed on our Part Details page. You can also find images and similar parts to SP400-BLUE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP400-BLUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP400-BLUE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP400-BLUE fall under?
The SP400-BLUE is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SP400-BLUE when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP400-BLUE you can contact the distributor directly for product support, shipping queries etc.
Is the SP400-BLUE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP400-BLUE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for SP400-BLUE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP400-BLUE often in real-time on the comparison pages.
What if I can't find stock of SP400-BLUE?
You can fill out our help required form which you can use to request a quote for SP400-BLUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.