Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Driver Case Style | WSOIC |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | SP385E |
Base Number | 385 |
Data Rate | 120Kbps |
Interface Case Style | SOIC |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 25mA |
Supply Voltage Range | 2.97V to 3.63V |
Termination Type | Surface Mount Device |
Transceiver Type | RS232 |
Where can I find additional details, specifications and documents for a SP385ECT-L?
Additional datasheets, footprints and schematics for SP385ECT-L are listed on our Part Details page. You can also find images and similar parts to SP385ECT-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP385ECT-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP385ECT-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP385ECT-L fall under?
The SP385ECT-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SP385ECT-L when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP385ECT-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP385ECT-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP385ECT-L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SP385ECT-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP385ECT-L often in real-time on the comparison pages.
What if I can't find stock of SP385ECT-L?
You can fill out our help required form which you can use to request a quote for SP385ECT-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.