Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$1.02
|
900
in stock
|
Buy Now |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Plug |
Current Rating (A) | 1 |
Internal Switch(es) | 0 |
Length (mm) | 40.9 |
Mounting Style | Cable - Modular |
Number of Conductors | 4 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 9 |
Where can I find additional details, specifications and documents for a SP-3540A?
Additional datasheets, footprints and schematics for SP-3540A are listed on our Part Details page. You can also find images and similar parts to SP-3540A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-3540A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-3540A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-3540A fall under?
The SP-3540A is listed under interconnect > connectors > audio-connectors > audio-plugs > sp-3540a.
Can I view similar or alternative parts?
You can view similar parts to SP-3540A when available in the sp-3540a range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-3540A you can contact the distributor directly for product support, shipping queries etc.
Is the SP-3540A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP-3540A have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for SP-3540A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-3540A often in real-time on the comparison pages.
What if I can't find stock of SP-3540A?
You can fill out our help required form which you can use to request a quote for SP-3540A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.