Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$0.25
|
477
in stock
|
Buy Now |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Plug |
Current Rating (A) | 1 |
Height (mm) | 4.5 |
Internal Switch(es) | 0 |
Length (mm) | 20.5 |
Mounting Style | Cable - Overmold |
Number of Conductors | 3 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Where can I find additional details, specifications and documents for a SP-3533-01?
Additional datasheets, footprints and schematics for SP-3533-01 are listed on our Part Details page. You can also find images and similar parts to SP-3533-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-3533-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-3533-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-3533-01 fall under?
The SP-3533-01 is listed under interconnect > connectors > audio-connectors > audio-plugs > sp-3533-01.
Can I view similar or alternative parts?
You can view similar parts to SP-3533-01 when available in the sp-3533-01 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-3533-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SP-3533-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP-3533-01 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for SP-3533-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-3533-01 often in real-time on the comparison pages.
What if I can't find stock of SP-3533-01?
You can fill out our help required form which you can use to request a quote for SP-3533-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.