Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Clamping Voltage Vc Max | 25V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
18 V Clamp 25 A (8/20â•¡s) Ipp Surface Mount TVS Diode - UDFN-10 (3x2) | Future Electronics |
30Kv 3.3V 3.5Pf 40A Diode Array Udfn-10/Tr Rohs Compliant: Yes |Littelfuse SP3374NUTG | Newark Electronics |
ESD PROTECTN DEV, AECQ101, 3.3V, UDFN-10 | element14 |
30KV 3.3V TVS ARRAY UDFN10 | TTI Europe |
Where can I find additional details, specifications and documents for a SP3374NUTG?
Additional datasheets, footprints and schematics for SP3374NUTG are listed on our Part Details page. You can also find images and similar parts to SP3374NUTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP3374NUTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3374NUTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP3374NUTG fall under?
The SP3374NUTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP3374NUTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP3374NUTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP3374NUTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP3374NUTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for SP3374NUTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP3374NUTG often in real-time on the comparison pages.
What if I can't find stock of SP3374NUTG?
You can fill out our help required form which you can use to request a quote for SP3374NUTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.