Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 RS422 RS485 |
No. of Drivers | 2Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | SP330 |
RS-232/RS-485 Transceiver 1.65V TSSOP24 | Exar SP330EEY-L | RS Americas |
Where can I find additional details, specifications and documents for a SP330EEY-L?
Additional datasheets, footprints and schematics for SP330EEY-L are listed on our Part Details page. You can also find images and similar parts to SP330EEY-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP330EEY-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP330EEY-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP330EEY-L fall under?
The SP330EEY-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SP330EEY-L when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP330EEY-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP330EEY-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP330EEY-L have stock available?
Authorised distributors including RS, Rutronik, Future Electronics, RS Americas and element14 have stock available or on a lead time for SP330EEY-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP330EEY-L often in real-time on the comparison pages.
What if I can't find stock of SP330EEY-L?
You can fill out our help required form which you can use to request a quote for SP330EEY-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.