Status: | Unknown |
---|---|
Series: | SPA SP3222 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 10V |
---|---|
Diode Case Style | SOD-883 |
No. of Pins | 3Pins |
Operating Voltage | 3.3V |
Power Dissipation Pd | 30W |
Product Range | SPA SP3222 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Diode, Esd Protection, Aec-Q101, Sod-883 | Newark Electronics |
DIODE, ESD PROTECTION, AEC-Q101, SOD-883 | element14 |
2CH 30KV 3.3V TVS ARRASOD883 | TTI Europe |
Where can I find additional details, specifications and documents for a SP3222-02ETG?
Additional datasheets, footprints and schematics for SP3222-02ETG are listed on our Part Details page. You can also find images and similar parts to SP3222-02ETG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP3222-02ETG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3222-02ETG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP3222-02ETG fall under?
The SP3222-02ETG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP3222-02ETG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP3222-02ETG you can contact the distributor directly for product support, shipping queries etc.
Is the SP3222-02ETG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP3222-02ETG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SP3222-02ETG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP3222-02ETG often in real-time on the comparison pages.
What if I can't find stock of SP3222-02ETG?
You can fill out our help required form which you can use to request a quote for SP3222-02ETG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.