Status: | Unknown |
---|---|
Series: | SPA SP3051 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.36
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,767
in stock
|
Buy Now | |
element14
from US$0.41
|
2,767
in stock
|
Buy Now | |
Farnell
from US$0.38
|
2,767
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
2,520
in stock
|
Buy Now | |
CoreStaff
from US$0.39
|
1,821
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now |
Clamping Voltage Vc Max | 17V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | 6V |
Power Dissipation Pd | 400W |
Product Range | SPA SP3051 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
TVS DIODE ARRAY SOT23-6 | Rutronik |
SP3031 Series 4-Channel 6 V 20 A Uni-Directional TVS Diode Array-SOT-23-6 | Future Electronics |
DIODE ARRAYS | TTI Europe |
Diode, Esd Protection, 6V, Sot-23 | Newark Electronics |
DIODE, ESD PROTECTION, 6V, SOT-23 | element14 |
TVS Diode Array, SP3051 Series, 17V Clamping, 20A Peak Pulse, 4 Channels | Littelfuse SP3051-04HTG | RS Americas |
Where can I find additional details, specifications and documents for a SP3051-04HTG?
Additional datasheets, footprints and schematics for SP3051-04HTG are listed on our Part Details page. You can also find images and similar parts to SP3051-04HTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP3051-04HTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3051-04HTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP3051-04HTG fall under?
The SP3051-04HTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP3051-04HTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP3051-04HTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP3051-04HTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP3051-04HTG have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for SP3051-04HTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP3051-04HTG often in real-time on the comparison pages.
What if I can't find stock of SP3051-04HTG?
You can fill out our help required form which you can use to request a quote for SP3051-04HTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.