SP3014-02UTG Fuses & Circuit Protection by Littelfuse

DIODE ESD PROTECTION 5V UDFN

Status: Unknown
Series: SPA SP3014 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Clamping Voltage Vc Max 6.8V
Diode Case Style UDFN
No. of Pins 6Pins
Operating Voltage -
Power Dissipation Pd 1W
Product Range SPA SP3014 Series
Automotive Qualification Standard AEC-Q101
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

DIODE, ESD PROTECTION, 5V, UDFN | element14
Diode, Esd Protection, 5V, Udfn | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP3014-02UTG?

Additional datasheets, footprints and schematics for SP3014-02UTG are listed on our Part Details page. You can also find images and similar parts to SP3014-02UTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP3014-02UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3014-02UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP3014-02UTG fall under?

The SP3014-02UTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to SP3014-02UTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP3014-02UTG you can contact the distributor directly for product support, shipping queries etc.

Is the SP3014-02UTG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP3014-02UTG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SP3014-02UTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP3014-02UTG often in real-time on the comparison pages.

What if I can't find stock of SP3014-02UTG?

You can fill out our help required form which you can use to request a quote for SP3014-02UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay