Status: | Unknown |
---|---|
Series: | SP301 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 7V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP301 Series |
Automotive Qualification Standard | - |
Diode Type | Low Capacitance ESD Protection |
SP3012 Series 7 V 0.5 pF Bi-Directional Low Capacitance ESD Protection - DFN-10 | Future Electronics |
DIODE, TVS, 4CH, DATA, 0.5PF, UDFN10 | element14 |
Esd Protection Device, Tvs, 7 V, Udfn, 10 Rohs Compliant: Yes |Littelfuse SP3012-04UTG | Newark Electronics |
Where can I find additional details, specifications and documents for a SP3012-04UTG?
Additional datasheets, footprints and schematics for SP3012-04UTG are listed on our Part Details page. You can also find images and similar parts to SP3012-04UTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP3012-04UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3012-04UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP3012-04UTG fall under?
The SP3012-04UTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP3012-04UTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP3012-04UTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP3012-04UTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP3012-04UTG have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SP3012-04UTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP3012-04UTG often in real-time on the comparison pages.
What if I can't find stock of SP3012-04UTG?
You can fill out our help required form which you can use to request a quote for SP3012-04UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.