Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
11,180
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
51,000
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
8,280
in stock
|
Buy Now | |
CoreStaff
from US$0.39
|
5,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
5,513
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
3,000
in stock
|
Buy Now | |
element14
from US$0.33
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.34
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
2,211
in stock
|
Buy Now |
Clamping Voltage Vc Max | 12.3V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 10Pins |
Operating Voltage | 6V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SP3010 Series 12.3 V 3 A 0.45 pF Quad Uni-Directional TVS Diode Array - UDFN-10 | Future Electronics |
4CH 8KV .45PF UDFN | TTI Europe |
ESD Suppressor 4-Ch 0.45pF 15KV uDFN10 | RS |
TVS Diode Array, Quad Uni-Directional, 10-Pin uDFN, Tape & Reel, SP310 Series | Littelfuse SP3010-04UTG | RS Americas |
Transient Voltage Suppression Diode Array | Newark Electronics |
TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY, FULL REEL | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SP3010-04UTG?
Additional datasheets, footprints and schematics for SP3010-04UTG are listed on our Part Details page. You can also find images and similar parts to SP3010-04UTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP3010-04UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3010-04UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP3010-04UTG fall under?
The SP3010-04UTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP3010-04UTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP3010-04UTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP3010-04UTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP3010-04UTG have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, RS Americas and CoreStaff have stock available or on a lead time for SP3010-04UTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP3010-04UTG often in real-time on the comparison pages.
What if I can't find stock of SP3010-04UTG?
You can fill out our help required form which you can use to request a quote for SP3010-04UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.