Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.11
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 9.4mm |
Panel Cutout Height | 21.3mm |
Panel Cutout Width | 34.1mm |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.1% (± 1 count) |
Backlighting Colour | Blue |
Character Height | 9.4mm |
Display Size | 33mm x 20.5mm |
Display Technology | LED |
External Depth | 16.75mm |
External Length / Height | 22.4mm |
External Width | 35.1mm |
Leakage Current | 1pA |
Linearity | ± 1 count |
Operating Temperature Range | 0°C to +50°C |
Standard | Auto-zero and Auto-polarity |
Supply Current | 50mA |
Supply Voltage DC Max | 5.25VDC |
Supply Voltage DC Min | 4.75VDC |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage V DC | 5VDC |
Temperature Stabilty | 150 ppm/°C |
Voltage Measuring Range DC | 200mv Full Scale Reading |
Lcd Module, 3.5Digit, Dc Voltage, 5V | Newark Electronics |
VOLTMETER, LED, 3.5DIGIT | element14 |
3.5 Digit Blue LED Voltmeter | RS |
Lascar SP 300-BLUE 3.5 Digit LED Voltmeter Blue | Rapid Electronics |
Voltmeter, 3.5 digit blue LED display, 200mV, 8 pin SIL, IP65 | Lascar Electronics SP 300-BLUE | RS Americas |
Where can I find additional details, specifications and documents for a SP 300-BLUE?
Additional datasheets, footprints and schematics for SP 300-BLUE are listed on our Part Details page. You can also find images and similar parts to SP 300-BLUE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP 300-BLUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP 300-BLUE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP 300-BLUE fall under?
The SP 300-BLUE is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SP 300-BLUE when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP 300-BLUE you can contact the distributor directly for product support, shipping queries etc.
Is the SP 300-BLUE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP 300-BLUE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for SP 300-BLUE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP 300-BLUE often in real-time on the comparison pages.
What if I can't find stock of SP 300-BLUE?
You can fill out our help required form which you can use to request a quote for SP 300-BLUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.