Status: | Unknown |
---|---|
Series: | SP300 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | SOT-553 |
No. of Pins | 5Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP300 Series |
Automotive Qualification Standard | - |
Peak Pulse Current Ippm | 2.5A |
Reverse Stand-Off Voltage Vrwm | 6V |
TVS Polarity | Unidirectional |
2CH 8KV .65PF SPA SOT553 | TTI Europe |
TVS Diode Array 2 Ch 8kV 0.65pF SOT553 | RS |
Diode, Tvs, Sot-553, Full Reel | Newark Electronics |
SP3003 Series 15 V 2.5 A 0.65 pF Dual Uni-Directional TVS Diode Array - SOT-553 | Future Electronics |
Where can I find additional details, specifications and documents for a SP3003-02XTG?
Additional datasheets, footprints and schematics for SP3003-02XTG are listed on our Part Details page. You can also find images and similar parts to SP3003-02XTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP3003-02XTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3003-02XTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP3003-02XTG fall under?
The SP3003-02XTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP3003-02XTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP3003-02XTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP3003-02XTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP3003-02XTG have stock available?
Authorised distributors including TTI Europe, RS, CoreStaff, Newark Electronics and Future Electronics have stock available or on a lead time for SP3003-02XTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP3003-02XTG often in real-time on the comparison pages.
What if I can't find stock of SP3003-02XTG?
You can fill out our help required form which you can use to request a quote for SP3003-02XTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.