Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
1,460
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
6,000
in stock
|
Buy Now | |
element14
from US$0.35
|
4,207
in stock
|
Buy Now | |
Farnell
from US$0.32
|
4,207
in stock
|
Buy Now | |
CoreStaff
from US$0.33
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,738
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
1,690
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now |
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
2CH 8KV .65PF SPA MSOP10 | TTI Europe |
SP3003 Series 15 V 0.65 pF Low Capacitance ESD Protection Array - SC-70-5 | Future Electronics |
DIODE, TVS, AVAL, 2 CH, SC70-5 | element14 |
Diode, Tvs, 6V, Sc-70 | Newark Electronics |
SP3003-02JTG, Dual Uni-Directional TVS Diode Array, 5-Pin SC-70 | Littelfuse SP3003-02JTG | RS Americas |
ESD Suppressor 2-Ch 0.65pF 15KV SC70-5 | RS |
ESD ARRAY 2CH 8kV 0.65pF SC70-5 | Rutronik |
Where can I find additional details, specifications and documents for a SP3003-02JTG?
Additional datasheets, footprints and schematics for SP3003-02JTG are listed on our Part Details page. You can also find images and similar parts to SP3003-02JTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP3003-02JTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3003-02JTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP3003-02JTG fall under?
The SP3003-02JTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP3003-02JTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP3003-02JTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP3003-02JTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP3003-02JTG have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for SP3003-02JTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP3003-02JTG often in real-time on the comparison pages.
What if I can't find stock of SP3003-02JTG?
You can fill out our help required form which you can use to request a quote for SP3003-02JTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.