Status: | Unknown |
---|---|
Series: | SP300 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3,375
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3,375
in stock
|
Buy Now | |
element14
from US$0.26
|
3,375
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
3,000
in stock
|
Buy Now |
Clamping Voltage Vc Max | 13V |
---|---|
Diode Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP300 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
Peak Pulse Current Ippm | 2.5A |
Reverse Stand-Off Voltage Vrwm | 6V |
TVS Polarity | Unidirectional |
SP3001 Series 13 V 0.65 pF Low Capacitance ESD Protection Array - SC-70-6 | Future Electronics |
Esd Protection Diode, 6V, Sc-70 Rohs Compliant: Yes |Littelfuse SP3001-04JTG | Newark Electronics |
ESD PROTECTION DIODE, 6V, SC-70 | element14 |
ESD ARRAY 6V SC70-6 | TTI Europe |
Where can I find additional details, specifications and documents for a SP3001-04JTG?
Additional datasheets, footprints and schematics for SP3001-04JTG are listed on our Part Details page. You can also find images and similar parts to SP3001-04JTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP3001-04JTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3001-04JTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP3001-04JTG fall under?
The SP3001-04JTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP3001-04JTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP3001-04JTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP3001-04JTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP3001-04JTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SP3001-04JTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP3001-04JTG often in real-time on the comparison pages.
What if I can't find stock of SP3001-04JTG?
You can fill out our help required form which you can use to request a quote for SP3001-04JTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.