Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.33
|
28
in stock
|
Buy Now | |
element14
from US$8.44
|
18
in stock
|
Buy Now | |
Farnell
from US$8.47
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$7.82
|
7
in stock
|
Buy Now | |
RS
from US$10.89
|
2
in stock
|
Buy Now | |
Avnet America
from US$6.23
|
-
|
Buy Now | |
RS Americas
from US$8.49
|
-
|
Buy Now | |
TTI Europe
from US$6.35
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | - |
Current Rating | 15A |
Voltage Rating | 250VAC |
Product Range | - |
Accessory Type | Screw Terminal Socket |
For Use With | Panasonic SP Series Relays |
Relay Socket | Newark Electronics |
Screw terminal socket for SP2 Relay | RS |
Terminal Socket for SP Series Relays Screw Terminal | Avnet America |
Relay Socket, 10 Pin, 2 Pole, Screw, for use with SP Series Relays | Panasonic Electronic Components SP2-SF | RS Americas |
SOCKET FOR SP2 RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a SP2-SF?
Additional datasheets, footprints and schematics for SP2-SF are listed on our Part Details page. You can also find images and similar parts to SP2-SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2-SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2-SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2-SF fall under?
The SP2-SF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SP2-SF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2-SF you can contact the distributor directly for product support, shipping queries etc.
Is the SP2-SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2-SF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for SP2-SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2-SF often in real-time on the comparison pages.
What if I can't find stock of SP2-SF?
You can fill out our help required form which you can use to request a quote for SP2-SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.